multicomp PRO Fuse, Ptc Reset; Product Range Multicomp Pro MC36196

Description
FUSE, PTC RESET; Product Range:MC36 Series; Voltage Rating:60VDC; Holding Current:900mA; Tripping Current:1.8A; Time to Trip:7.2s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:11.7mm; Length:-; Height:15.8mmRoHS Compliant: Yes
Datasheet
Description
FUSE, PTC RESET; Product Range:MC36 Series; Voltage Rating:60VDC; Holding Current:900mA; Tripping Current:1.8A; Time to Trip:7.2s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:11.7mm; Length:-; Height:15.8mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset; Product Range Multicomp Pro - 21T9714 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset; Product Range Multicomp Pro
21T9714
Fuse, Ptc Reset; Product Range Multicomp Pro 21T9714
FUSE, PTC RESET; Product Range:MC36 Series; Voltage Rating:60VDC; Holding Current:900mA; Tripping Current:1.8A; Time to Trip:7.2s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:11.7mm; Length:-; Height:15.8mmRoHS Compliant: Yes

FUSE, PTC RESET; Product Range:MC36 Series; Voltage Rating:60VDC; Holding Current:900mA; Tripping Current:1.8A; Time to Trip:7.2s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:11.7mm; Length:-; Height:15.8mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 21T9714
Product Name Fuse, Ptc Reset; Product Range Multicomp Pro
Trigger Current 1.8 amps
Unlock Full Specs
to access all available technical data