multicomp PRO Fuse, Ptc Reset; Product Range Multicomp Pro MC36195

Description
FUSE, PTC RESET; Product Range:MC36 Series; Voltage Rating:60VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:6.3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:10.4mm; Length:-; Height:15.2mmRoHS Compliant: Yes
Datasheet
Description
FUSE, PTC RESET; Product Range:MC36 Series; Voltage Rating:60VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:6.3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:10.4mm; Length:-; Height:15.2mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset; Product Range Multicomp Pro - 21T9713 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset; Product Range Multicomp Pro
21T9713
Fuse, Ptc Reset; Product Range Multicomp Pro 21T9713
FUSE, PTC RESET; Product Range:MC36 Series; Voltage Rating:60VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:6.3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:10.4mm; Length:-; Height:15.2mmRoHS Compliant: Yes

FUSE, PTC RESET; Product Range:MC36 Series; Voltage Rating:60VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:6.3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:10.4mm; Length:-; Height:15.2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 21T9713
Product Name Fuse, Ptc Reset; Product Range Multicomp Pro
Trigger Current 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-MSMF075/16X-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1812; 1812 (4532 Metric), Concave
Standards and Certifications cUR, cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-R015/600-B05-0-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Box
Standards and Certifications cURus, TUV
View Details