multicomp PRO Fuse, Ptc Reset; Product Range Multicomp Pro MC36194

Description
FUSE, PTC RESET; Product Range:MC36 Series; Voltage Rating:60VDC; Holding Current:650mA; Tripping Current:1.3A; Time to Trip:5.3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:9.7mm; Length:-; Height:14.5mm RoHS Compliant: Yes
Description
FUSE, PTC RESET; Product Range:MC36 Series; Voltage Rating:60VDC; Holding Current:650mA; Tripping Current:1.3A; Time to Trip:5.3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:9.7mm; Length:-; Height:14.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset; Product Range Multicomp Pro - 21T9712 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset; Product Range Multicomp Pro
21T9712
Fuse, Ptc Reset; Product Range Multicomp Pro 21T9712
FUSE, PTC RESET; Product Range:MC36 Series; Voltage Rating:60VDC; Holding Current:650mA; Tripping Current:1.3A; Time to Trip:5.3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:9.7mm; Length:-; Height:14.5mm RoHS Compliant: Yes

FUSE, PTC RESET; Product Range:MC36 Series; Voltage Rating:60VDC; Holding Current:650mA; Tripping Current:1.3A; Time to Trip:5.3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:9.7mm; Length:-; Height:14.5mm RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset, Radial, 60V, 650Ma; Thermistor Mounting Multicomp Pro - 58AJ2508 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, Radial, 60V, 650Ma; Thermistor Mounting Multicomp Pro
58AJ2508
Fuse, Ptc Reset, Radial, 60V, 650Ma; Thermistor Mounting Multicomp Pro 58AJ2508
FUSE, PTC RESET, RADIAL, 60V, 650MA; Thermistor Mounting:Through Hole; Product Range:MC36 Series; Holding Current:650mA; Tripping Current:1.3A; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

FUSE, PTC RESET, RADIAL, 60V, 650MA; Thermistor Mounting:Through Hole; Product Range:MC36 Series; Holding Current:650mA; Tripping Current:1.3A; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number 21T9712 58AJ2508
Product Name Fuse, Ptc Reset; Product Range Multicomp Pro Fuse, Ptc Reset, Radial, 60V, 650Ma; Thermistor Mounting Multicomp Pro
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data