multicomp PRO Fuse, Ptc Reset, Radial, 60V, 400Ma; Thermistor Mounting Multicomp Pro MC36191

Description
FUSE, PTC RESET, RADIAL, 60V, 400MA; Thermistor Mounting:Through Hole; Product Range:MC36 Series; Holding Current:400mA; Tripping Current:800mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Description
FUSE, PTC RESET, RADIAL, 60V, 400MA; Thermistor Mounting:Through Hole; Product Range:MC36 Series; Holding Current:400mA; Tripping Current:800mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset, Radial, 60V, 400Ma; Thermistor Mounting Multicomp Pro - 58AJ2505 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, Radial, 60V, 400Ma; Thermistor Mounting Multicomp Pro
58AJ2505
Fuse, Ptc Reset, Radial, 60V, 400Ma; Thermistor Mounting Multicomp Pro 58AJ2505
FUSE, PTC RESET, RADIAL, 60V, 400MA; Thermistor Mounting:Through Hole; Product Range:MC36 Series; Holding Current:400mA; Tripping Current:800mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

FUSE, PTC RESET, RADIAL, 60V, 400MA; Thermistor Mounting:Through Hole; Product Range:MC36 Series; Holding Current:400mA; Tripping Current:800mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 58AJ2505
Product Name Fuse, Ptc Reset, Radial, 60V, 400Ma; Thermistor Mounting Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
Fuse, Ptc Reset, 60V, 250Ma, Radial; Product Range Bourns - 27AC8880 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Trigger Current 0.5000 amps
Response Time 2.50E9 ns
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-LSMF330/24X-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 2920 (7351 Metric), Concave
Standards and Certifications cURus
View Details