multicomp PRO Fuse, Ptc Reset; Product Range Multicomp Pro MC36190

Description
FUSE, PTC RESET; Product Range:MC36 Series; Voltage Rating:90VDC; Holding Current:350mA; Tripping Current:750mA; Time to Trip:10s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.4mm; Length:-; Height:12.7mm RoHS Compliant: Yes
Datasheet
Description
FUSE, PTC RESET; Product Range:MC36 Series; Voltage Rating:90VDC; Holding Current:350mA; Tripping Current:750mA; Time to Trip:10s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.4mm; Length:-; Height:12.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset; Product Range Multicomp Pro - 21T9708 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset; Product Range Multicomp Pro
21T9708
Fuse, Ptc Reset; Product Range Multicomp Pro 21T9708
FUSE, PTC RESET; Product Range:MC36 Series; Voltage Rating:90VDC; Holding Current:350mA; Tripping Current:750mA; Time to Trip:10s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.4mm; Length:-; Height:12.7mm RoHS Compliant: Yes

FUSE, PTC RESET; Product Range:MC36 Series; Voltage Rating:90VDC; Holding Current:350mA; Tripping Current:750mA; Time to Trip:10s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.4mm; Length:-; Height:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 21T9708
Product Name Fuse, Ptc Reset; Product Range Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data