FUSE, PTC RESET; Product Range:MC36 Series; Voltage Rating:60VDC; Holding Current:300mA; Tripping Current:600mA; Time to Trip:3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.4mm; Length:-; Thickness:3.1mmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resettable PTCs |
| Product Number | 21T9707 |
| Product Name | Fuse, Ptc Reset; Product Range Multicomp Pro |
| Trigger Current | 0.6000 amps |