FUSE, PTC RESET; Product Range:MC36 Series; Voltage Rating:16VDC; Holding Current:8A; Tripping Current:13.6A; Time to Trip:9s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.1mm; Diameter:-; Length:12.7mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resettable PTCs |
| Product Number | 21T9698 |
| Product Name | Fuse, Ptc Reset; Product Range Multicomp Pro |
| Standards and Certifications | RoHS |