multicomp PRO Static Shielding Bag, Metal-In, Zip; Bag Type Multicomp MC35838

Description
STATIC SHIELDING BAG, METAL-IN, ZIP; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:12"; Length - Metric:304mm; Width - Imperial:8"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Resealable; Product Range:-; Height:12" RoHS Compliant: Yes
Datasheet
Description
STATIC SHIELDING BAG, METAL-IN, ZIP; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:12"; Length - Metric:304mm; Width - Imperial:8"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Resealable; Product Range:-; Height:12" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Static Shielding Bag, Metal-In, Zip; Bag Type Multicomp - 86R9097 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Metal-In, Zip; Bag Type Multicomp
86R9097
Static Shielding Bag, Metal-In, Zip; Bag Type Multicomp 86R9097
STATIC SHIELDING BAG, METAL-IN, ZIP; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:12"; Length - Metric:304mm; Width - Imperial:8"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Resealable; Product Range:-; Height:12" RoHS Compliant: Yes

STATIC SHIELDING BAG, METAL-IN, ZIP; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:12"; Length - Metric:304mm; Width - Imperial:8"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Resealable; Product Range:-; Height:12" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 86R9097
Product Name Static Shielding Bag, Metal-In, Zip; Bag Type Multicomp
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details