multicomp PRO Fan, 92X92X25Mm, 24Vdc; Supply Voltage Multicomp MC35355

Description
FAN, 92X92X25MM, 24VDC; Supply Voltage:24V; Current Type:DC; Fan Frame Size:92mm; External Depth:25mm; Noise Rating:28dBA; Flow Rate - Imperial:39.5cu.ft/m in; Flow Rate - Metric:1.12m3/min; Bearing Type:Vapo; Power Connection Type:2 RoHS Compliant: Yes
Datasheet
Description
FAN, 92X92X25MM, 24VDC; Supply Voltage:24V; Current Type:DC; Fan Frame Size:92mm; External Depth:25mm; Noise Rating:28dBA; Flow Rate - Imperial:39.5cu.ft/m in; Flow Rate - Metric:1.12m3/min; Bearing Type:Vapo; Power Connection Type:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan, 92X92X25Mm, 24Vdc; Supply Voltage Multicomp - 37AJ0333 - Newark, An Avnet Company
Chicago, IL, United States
Fan, 92X92X25Mm, 24Vdc; Supply Voltage Multicomp
37AJ0333
Fan, 92X92X25Mm, 24Vdc; Supply Voltage Multicomp 37AJ0333
FAN, 92X92X25MM, 24VDC; Supply Voltage:24V; Current Type:DC; Fan Frame Size:92mm; External Depth:25mm; Noise Rating:28dBA; Flow Rate - Imperial:39.5cu.ft/m in; Flow Rate - Metric:1.12m3/min; Bearing Type:Vapo; Power Connection Type:2 RoHS Compliant: Yes

FAN, 92X92X25MM, 24VDC; Supply Voltage:24V; Current Type:DC; Fan Frame Size:92mm; External Depth:25mm; Noise Rating:28dBA; Flow Rate - Imperial:39.5cu.ft/min; Flow Rate - Metric:1.12m3/min; Bearing Type:Vapo; Power Connection Type:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 37AJ0333
Product Name Fan, 92X92X25Mm, 24Vdc; Supply Voltage Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.21 - Reverse flow filter fan - 7F21823057000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details
Electrical - Climate Control - Filtered Fans - PF42500T3RLG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 94 SCFM (160 m³/hr)
Nominal Voltage 24 volts
View Details
Axial Fan - 99YS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 74.8 SCFM (127 m³/hr)
Maximum Sound Level 55 dbA
View Details