multicomp PRO Axial Fan, 92Mm, 12Vdc, 91Ma; Supply Voltage Vdc Multicomp MC35353

Description
AXIAL FAN, 92MM, 12VDC, 91mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:39.5CFM; Noise Rating:28dBA; Power Rating:1.3W; Rated Speed:2400rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 92MM, 12VDC, 91mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:39.5CFM; Noise Rating:28dBA; Power Rating:1.3W; Rated Speed:2400rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 12Vdc, 91Ma; Supply Voltage Vdc Multicomp - 75R9904 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 12Vdc, 91Ma; Supply Voltage Vdc Multicomp
75R9904
Axial Fan, 92Mm, 12Vdc, 91Ma; Supply Voltage Vdc Multicomp 75R9904
AXIAL FAN, 92MM, 12VDC, 91mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:39.5CFM; Noise Rating:28dBA; Power Rating:1.3W; Rated Speed:2400rpm RoHS Compliant: Yes

AXIAL FAN, 92MM, 12VDC, 91mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:39.5CFM; Noise Rating:28dBA; Power Rating:1.3W; Rated Speed:2400rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 75R9904
Product Name Axial Fan, 92Mm, 12Vdc, 91Ma; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 39.5 SCFM (67.14 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rack Cooling - 1183285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Sound Level 51 dbA
Bearings Ball/Roller
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF65000T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 297 SCFM (505 m³/hr)
Nominal Voltage 230 volts
View Details