multicomp PRO Fan, 92X92X25Mm, 24Vdc; Supply Voltage Multicomp MC35348

Description
FAN, 92X92X25MM, 24VDC; Supply Voltage:24V; Current Type:DC; Fan Frame Size:92mm; External Depth:25mm; Noise Rating:32dBA; Flow Rate - Imperial:45cu.ft/min ; Flow Rate - Metric:1.274m3/min; Bearing Type:Vapo; Power Connection Type:2 RoHS Compliant: Yes
Datasheet
Description
FAN, 92X92X25MM, 24VDC; Supply Voltage:24V; Current Type:DC; Fan Frame Size:92mm; External Depth:25mm; Noise Rating:32dBA; Flow Rate - Imperial:45cu.ft/min ; Flow Rate - Metric:1.274m3/min; Bearing Type:Vapo; Power Connection Type:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan, 92X92X25Mm, 24Vdc; Supply Voltage Multicomp - 37AJ0331 - Newark, An Avnet Company
Chicago, IL, United States
Fan, 92X92X25Mm, 24Vdc; Supply Voltage Multicomp
37AJ0331
Fan, 92X92X25Mm, 24Vdc; Supply Voltage Multicomp 37AJ0331
FAN, 92X92X25MM, 24VDC; Supply Voltage:24V; Current Type:DC; Fan Frame Size:92mm; External Depth:25mm; Noise Rating:32dBA; Flow Rate - Imperial:45cu.ft/min ; Flow Rate - Metric:1.274m3/min; Bearing Type:Vapo; Power Connection Type:2 RoHS Compliant: Yes

FAN, 92X92X25MM, 24VDC; Supply Voltage:24V; Current Type:DC; Fan Frame Size:92mm; External Depth:25mm; Noise Rating:32dBA; Flow Rate - Imperial:45cu.ft/min; Flow Rate - Metric:1.274m3/min; Bearing Type:Vapo; Power Connection Type:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 37AJ0331
Product Name Fan, 92X92X25Mm, 24Vdc; Supply Voltage Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Supply Voltage Vdc Finder - 92X8679 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 135 SCFM (230 m³/hr)
Nominal Voltage 24 volts
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF67000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 115 volts
View Details
Ptc Heater Hg 140, Ac/dc 43-55 V, 45W Stego - 24T1241 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details