multicomp PRO Axial Fan, 40Mm, 8Cfm, 32Dba; Supply Voltage Vdc Multicomp MC35162

Description
AXIAL FAN, 40MM, 8CFM, 32dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:8CFM; Noise Rating:32dBA; Power Rating:1.1W; Rated Speed:7000rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 40MM, 8CFM, 32dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:8CFM; Noise Rating:32dBA; Power Rating:1.1W; Rated Speed:7000rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 40Mm, 8Cfm, 32Dba; Supply Voltage Vdc Multicomp - 64R4867 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 8Cfm, 32Dba; Supply Voltage Vdc Multicomp
64R4867
Axial Fan, 40Mm, 8Cfm, 32Dba; Supply Voltage Vdc Multicomp 64R4867
AXIAL FAN, 40MM, 8CFM, 32dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:8CFM; Noise Rating:32dBA; Power Rating:1.1W; Rated Speed:7000rpm RoHS Compliant: Yes

AXIAL FAN, 40MM, 8CFM, 32dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:8CFM; Noise Rating:32dBA; Power Rating:1.1W; Rated Speed:7000rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 64R4867
Product Name Axial Fan, 40Mm, 8Cfm, 32Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8 SCFM (13.6 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
ACCESSORIES, FAN, 230 VAC FANS (50/60 HZ.), 4.7 INCHES, 105 CFM - 70164095 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr)
Maximum Sound Level 50 dbA
View Details
Axial Fans - 285513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 40.59 SCFM (69 m³/hr)
Blower/Fan Type Axial Fan
View Details
Ptc Heater Hg 140, Ac/dc 42-60 V, 150W Stego - 55X4780 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details