multicomp PRO Switch, Tactile; Product Range Multicomp Pro MC35130

Description
SWITCH, TACTILE; Product Range:TLL-6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:520gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):6mm x 6mm RoHS Compliant: Yes
Description
SWITCH, TACTILE; Product Range:TLL-6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:520gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):6mm x 6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Tactile; Product Range Multicomp Pro - 60R0643 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile; Product Range Multicomp Pro
60R0643
Switch, Tactile; Product Range Multicomp Pro 60R0643
SWITCH, TACTILE; Product Range:TLL-6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:520gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):6mm x 6mm RoHS Compliant: Yes

SWITCH, TACTILE; Product Range:TLL-6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:520gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):6mm x 6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 60R0643
Product Name Switch, Tactile; Product Range Multicomp Pro
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

22mm Non-Illuminated  Selector  Push Buttons - 2AS2-5 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 1571625-4 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
5 suppliers
Hardware - AT4076BB - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
Features Illuminated Switch
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details