multicomp PRO Hdmi Audio/video Cable, 3M, 28Awg, Black; Connector Type A Multicomp Pro MC34947

Description
HDMI AUDIO/VIDEO CABLE, 3M, 28AWG, BLACK; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:3m RoHS Compliant: Yes
Datasheet
Description
HDMI AUDIO/VIDEO CABLE, 3M, 28AWG, BLACK; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:3m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hdmi Audio/video Cable, 3M, 28Awg, Black; Connector Type A Multicomp Pro - 74M6166 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Audio/video Cable, 3M, 28Awg, Black; Connector Type A Multicomp Pro
74M6166
Hdmi Audio/video Cable, 3M, 28Awg, Black; Connector Type A Multicomp Pro 74M6166
HDMI AUDIO/VIDEO CABLE, 3M, 28AWG, BLACK; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:3m RoHS Compliant: Yes

HDMI AUDIO/VIDEO CABLE, 3M, 28AWG, BLACK; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:3m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6166
Product Name Hdmi Audio/video Cable, 3M, 28Awg, Black; Connector Type A Multicomp Pro
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-2000-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-W-10M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Female BNC Breakout to 0.025″ Square Sockets - 1008 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details