multicomp PRO Hdmi Audio/video Cable, 2M, 28Awg, Black; Connector Type A Multicomp Pro MC34945

Description
HDMI AUDIO/VIDEO CABLE, 2M, 28AWG, BLACK; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:-; Cable Length:2m; Wire Size (AWG):28AWG RoHS Compliant: Yes
Datasheet
Description
HDMI AUDIO/VIDEO CABLE, 2M, 28AWG, BLACK; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:-; Cable Length:2m; Wire Size (AWG):28AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hdmi Audio/video Cable, 2M, 28Awg, Black; Connector Type A Multicomp Pro - 74M6165 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Audio/video Cable, 2M, 28Awg, Black; Connector Type A Multicomp Pro
74M6165
Hdmi Audio/video Cable, 2M, 28Awg, Black; Connector Type A Multicomp Pro 74M6165
HDMI AUDIO/VIDEO CABLE, 2M, 28AWG, BLACK; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:-; Cable Length:2m; Wire Size (AWG):28AWG RoHS Compliant: Yes

HDMI AUDIO/VIDEO CABLE, 2M, 28AWG, BLACK; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:-; Cable Length:2m; Wire Size (AWG):28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6165
Product Name Hdmi Audio/video Cable, 2M, 28Awg, Black; Connector Type A Multicomp Pro
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Dvi To Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3037/305-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers