multicomp PRO Connector, Hdmi, Receptacle, 19 Position; No. Of Contacts Multicomp Pro MC34937

Description
CONNECTOR, HDMI, RECEPTACLE, 19 POSITION; No. of Contacts:19Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Connector Type:HDMI RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HDMI, RECEPTACLE, 19 POSITION; No. of Contacts:19Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Connector Type:HDMI RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Hdmi, Receptacle, 19 Position; No. Of Contacts Multicomp Pro - 74M7338 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hdmi, Receptacle, 19 Position; No. Of Contacts Multicomp Pro
74M7338
Connector, Hdmi, Receptacle, 19 Position; No. Of Contacts Multicomp Pro 74M7338
CONNECTOR, HDMI, RECEPTACLE, 19 POSITION; No. of Contacts:19Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Connector Type:HDMI RoHS Compliant: Yes

CONNECTOR, HDMI, RECEPTACLE, 19 POSITION; No. of Contacts:19Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Connector Type:HDMI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74M7338
Product Name Connector, Hdmi, Receptacle, 19 Position; No. Of Contacts Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Pak Retaining Pin - 110g9-bk - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-103-841-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details