multicomp PRO Wire-Board Connector, Receptacle, 16 Position, 3Mm; Connector Systems Multicomp Pro MC34853

Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 16 POSITION, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:MC34 Series RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 16 POSITION, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:MC34 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle, 16 Position, 3Mm; Connector Systems Multicomp Pro - 02N4649 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 16 Position, 3Mm; Connector Systems Multicomp Pro
02N4649
Wire-Board Connector, Receptacle, 16 Position, 3Mm; Connector Systems Multicomp Pro 02N4649
WIRE-BOARD CONNECTOR, RECEPTACLE, 16 POSITION, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:MC34 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 16 POSITION, 3MM; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:MC34 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02N4649
Product Name Wire-Board Connector, Receptacle, 16 Position, 3Mm; Connector Systems Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products