multicomp PRO Wire-Board Connector, Receptacle, 20 Position, 4.2Mm; Connector Systems Multicomp Pro MC34779

Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 20 POSITION, 4.2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:MC34 Series RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 20 POSITION, 4.2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:MC34 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle, 20 Position, 4.2Mm; Connector Systems Multicomp Pro - 02N4690 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 20 Position, 4.2Mm; Connector Systems Multicomp Pro
02N4690
Wire-Board Connector, Receptacle, 20 Position, 4.2Mm; Connector Systems Multicomp Pro 02N4690
WIRE-BOARD CONNECTOR, RECEPTACLE, 20 POSITION, 4.2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:MC34 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 20 POSITION, 4.2MM; Connector Systems:Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:MC34 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02N4690
Product Name Wire-Board Connector, Receptacle, 20 Position, 4.2Mm; Connector Systems Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details