multicomp PRO Board-Board Connector, Header, 12 Position, 2Row; Connector Systems Multicomp Pro MC34771

Description
BOARD-BOARD CONNECTOR, HEADER, 12 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:MC34 Series RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR, HEADER, 12 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:MC34 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector, Header, 12 Position, 2Row; Connector Systems Multicomp Pro - 08N6784 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 12 Position, 2Row; Connector Systems Multicomp Pro
08N6784
Board-Board Connector, Header, 12 Position, 2Row; Connector Systems Multicomp Pro 08N6784
BOARD-BOARD CONNECTOR, HEADER, 12 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:MC34 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 12 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:MC34 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08N6784
Product Name Board-Board Connector, Header, 12 Position, 2Row; Connector Systems Multicomp Pro
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details