multicomp PRO Board-Board Connector Header, 8 Position, 1Row; Connector Systems Multicomp Pro MC34753

Description
BOARD-BOARD CONNECTOR HEADER, 8 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MC34 RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR HEADER, 8 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MC34 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector Header, 8 Position, 1Row; Connector Systems Multicomp Pro - 08N6736 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 8 Position, 1Row; Connector Systems Multicomp Pro
08N6736
Board-Board Connector Header, 8 Position, 1Row; Connector Systems Multicomp Pro 08N6736
BOARD-BOARD CONNECTOR HEADER, 8 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MC34 RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 8 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MC34 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08N6736
Product Name Board-Board Connector Header, 8 Position, 1Row; Connector Systems Multicomp Pro
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1613511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details