multicomp PRO Wire-Board Connector, Header, 12 Position, 2.54Mm; Connector Systems Multicomp Pro MC34679

Description
WIRE-BOARD CONNECTOR, HEADER, 12 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:MC34 Series RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, HEADER, 12 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:MC34 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Header, 12 Position, 2.54Mm; Connector Systems Multicomp Pro - 46P5356 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 12 Position, 2.54Mm; Connector Systems Multicomp Pro
46P5356
Wire-Board Connector, Header, 12 Position, 2.54Mm; Connector Systems Multicomp Pro 46P5356
WIRE-BOARD CONNECTOR, HEADER, 12 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:MC34 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 12 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:MC34 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46P5356
Product Name Wire-Board Connector, Header, 12 Position, 2.54Mm; Connector Systems Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00212MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
PCB Headers - 147139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Straight
View Details