The Connector Contact, Socket 28-22AWG Crimp (Part Number 27T2916) is designed for use with 4.2mm connectors and accommodates wire sizes ranging from 28 AWG to 22 AWG. It features a crimp termination type and is constructed with tin-plated contacts made from brass or phosphor bronze. The product has a current rating of 9 AC/DC and a voltage rating of 600V AC/DC, with a maximum contact resistance of 10mΩ. It can withstand a voltage of 1,500V AC for one minute and operates effectively within a temperature range of -40°C to 105°C. This connector is RoHS compliant and is compatible with 2257 series housing.
CONNECTOR CONTACT, SOCKET 28-22AWG CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:4.2mm Connectors; Wire Size AWG Min:28AWG RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 27T2916 |
| Product Name | Connector Contact, Socket 28-22Awg Crimp; Product Range Multicomp Pro |
| Termination | Crimp |