multicomp PRO Wire-Board Connector, Receptacle, 12 Position, 4.2Mm; Connector Systems Multicomp Pro MC34667

Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 12 POSITION, 4.2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:MC34 RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 12 POSITION, 4.2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:MC34 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle, 12 Position, 4.2Mm; Connector Systems Multicomp Pro - 02N4686 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 12 Position, 4.2Mm; Connector Systems Multicomp Pro
02N4686
Wire-Board Connector, Receptacle, 12 Position, 4.2Mm; Connector Systems Multicomp Pro 02N4686
WIRE-BOARD CONNECTOR, RECEPTACLE, 12 POSITION, 4.2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:MC34 RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 12 POSITION, 4.2MM; Connector Systems:Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:MC34 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02N4686
Product Name Wire-Board Connector, Receptacle, 12 Position, 4.2Mm; Connector Systems Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5782 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
High Speed MIL-DTL-83527 -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details