multicomp PRO Wire-Board Connector, Receptacle, 2 Position, 4.2Mm; Connector Systems Multicomp Pro MC34657

Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 4.2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:2266(5566)S Series RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 4.2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:2266(5566)S Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle, 2 Position, 4.2Mm; Connector Systems Multicomp Pro - 02N4681 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 2 Position, 4.2Mm; Connector Systems Multicomp Pro
02N4681
Wire-Board Connector, Receptacle, 2 Position, 4.2Mm; Connector Systems Multicomp Pro 02N4681
WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 4.2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:2266(5566)S Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 4.2MM; Connector Systems:Wire-to-Board; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:2266(5566)S Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02N4681
Product Name Wire-Board Connector, Receptacle, 2 Position, 4.2Mm; Connector Systems Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products