multicomp PRO Wire-Board Connector Header 5 Position, 2.54Mm; Connector Systems Multicomp Pro MC34647

Description
WIRE-BOARD CONNECTOR HEADER 5 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:MC34 Series RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR HEADER 5 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:MC34 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Header 5 Position, 2.54Mm; Connector Systems Multicomp Pro - 46P5360 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 5 Position, 2.54Mm; Connector Systems Multicomp Pro
46P5360
Wire-Board Connector Header 5 Position, 2.54Mm; Connector Systems Multicomp Pro 46P5360
WIRE-BOARD CONNECTOR HEADER 5 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:MC34 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 5 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:MC34 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46P5360
Product Name Wire-Board Connector Header 5 Position, 2.54Mm; Connector Systems Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
MDD Series: High density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details