multicomp PRO Wire-Board Connector Header, 6 Position, 2.5Mm; Connector Systems Multicomp Pro MC34611

Description
WIRE-BOARD CONNECTOR HEADER, 6 POSITION, 2.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:MC34 Series RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR HEADER, 6 POSITION, 2.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:MC34 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Header, 6 Position, 2.5Mm; Connector Systems Multicomp Pro - 87P0348 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header, 6 Position, 2.5Mm; Connector Systems Multicomp Pro
87P0348
Wire-Board Connector Header, 6 Position, 2.5Mm; Connector Systems Multicomp Pro 87P0348
WIRE-BOARD CONNECTOR HEADER, 6 POSITION, 2.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:MC34 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER, 6 POSITION, 2.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:MC34 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87P0348
Product Name Wire-Board Connector Header, 6 Position, 2.5Mm; Connector Systems Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products