multicomp PRO Wire-Board Connector, Receptacle 2 Position, 1.25Mm; Product Range Multicomp Pro MC34603

Description
WIRE-BOARD CONNECTOR, RECEPTACLE 2 POSITION, 1.25MM; Product Range:MC34 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:1.25mm; For Use With:MC34 Series Contacts; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, RECEPTACLE 2 POSITION, 1.25MM; Product Range:MC34 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:1.25mm; For Use With:MC34 Series Contacts; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle 2 Position, 1.25Mm; Product Range Multicomp Pro - 02N0744 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle 2 Position, 1.25Mm; Product Range Multicomp Pro
02N0744
Wire-Board Connector, Receptacle 2 Position, 1.25Mm; Product Range Multicomp Pro 02N0744
WIRE-BOARD CONNECTOR, RECEPTACLE 2 POSITION, 1.25MM; Product Range:MC34 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:1.25mm; For Use With:MC34 Series Contacts; Contact Material:Phosphor Bronze RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE 2 POSITION, 1.25MM; Product Range:MC34 Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:1.25mm; For Use With:MC34 Series Contacts; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 02N0744
Product Name Wire-Board Connector, Receptacle 2 Position, 1.25Mm; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details