multicomp PRO Plug And Socket Connector Housing; Product Range Multicomp Pro MC34593

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:2260(5561) Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3mm; For Use With:3mm Pin & Socket Connectors; Colour:White; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:2260(5561) Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3mm; For Use With:3mm Pin & Socket Connectors; Colour:White; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Multicomp Pro - 02N4622 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Multicomp Pro
02N4622
Plug And Socket Connector Housing; Product Range Multicomp Pro 02N4622
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:2260(5561) Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3mm; For Use With:3mm Pin & Socket Connectors; Colour:White; Connector Mounting:Panel Mount RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:2260(5561) Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:3mm; For Use With:3mm Pin & Socket Connectors; Colour:White; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 02N4622
Product Name Plug And Socket Connector Housing; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details