multicomp PRO Plug And Socket Connector Housing; Product Range Multicomp Pro MC34591

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:2260(5560) Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:3mm; For Use With:3mm Pin & Socket Connectors; Colour:White; Connector Mounting:Free Hanging RoHS Compliant: Yes
Datasheet
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:2260(5560) Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:3mm; For Use With:3mm Pin & Socket Connectors; Colour:White; Connector Mounting:Free Hanging RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Multicomp Pro - 02N4612 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Multicomp Pro
02N4612
Plug And Socket Connector Housing; Product Range Multicomp Pro 02N4612
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:2260(5560) Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:3mm; For Use With:3mm Pin & Socket Connectors; Colour:White; Connector Mounting:Free Hanging RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:2260(5560) Series; Gender:Plug; No. of Positions:10Positions; Pitch Spacing:3mm; For Use With:3mm Pin & Socket Connectors; Colour:White; Connector Mounting:Free Hanging RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02N4612
Product Name Plug And Socket Connector Housing; Product Range Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Jacks, Plugs - 0040.1162-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details