multicomp PRO Plug And Socket Connector Housing; Product Range Multicomp Pro MC34589

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:2260(5560) Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:3mm; For Use With:3mm Pin & Socket Connectors; Colour:White; Connector Mounting:Free Hanging RoHS Compliant: Yes
Datasheet
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:2260(5560) Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:3mm; For Use With:3mm Pin & Socket Connectors; Colour:White; Connector Mounting:Free Hanging RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Multicomp Pro - 02N4611 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Multicomp Pro
02N4611
Plug And Socket Connector Housing; Product Range Multicomp Pro 02N4611
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:2260(5560) Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:3mm; For Use With:3mm Pin & Socket Connectors; Colour:White; Connector Mounting:Free Hanging RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:2260(5560) Series; Gender:Plug; No. of Positions:8Positions; Pitch Spacing:3mm; For Use With:3mm Pin & Socket Connectors; Colour:White; Connector Mounting:Free Hanging RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02N4611
Product Name Plug And Socket Connector Housing; Product Range Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Threaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
ZS2000-5911 | Sensor-Connector, M23, straight with coupling nut -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details