multicomp PRO Plug And Socket Connector Housing; Product Range Multicomp Pro MC34585

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:2260(5560) Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:3mm; For Use With:3mm Pin & Socket Connectors; Colour:White; Connector Mounting:Free Hanging RoHS Compliant: Yes
Datasheet
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:2260(5560) Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:3mm; For Use With:3mm Pin & Socket Connectors; Colour:White; Connector Mounting:Free Hanging RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Multicomp Pro - 02N4609 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Multicomp Pro
02N4609
Plug And Socket Connector Housing; Product Range Multicomp Pro 02N4609
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:2260(5560) Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:3mm; For Use With:3mm Pin & Socket Connectors; Colour:White; Connector Mounting:Free Hanging RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:2260(5560) Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:3mm; For Use With:3mm Pin & Socket Connectors; Colour:White; Connector Mounting:Free Hanging RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02N4609
Product Name Plug And Socket Connector Housing; Product Range Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - Straight Pin Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Connector, HN Straight Plug - 190604 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details