multicomp PRO Wire-Board Connector, Receptacle 5 Position, 1.25Mm; Product Range Multicomp Pro MC34559

Description
WIRE-BOARD CONNECTOR, RECEPTACLE 5 POSITION, 1.25MM; Product Range:MC34 Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:1.25mm; For Use With:MC34 Series Contacts; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, RECEPTACLE 5 POSITION, 1.25MM; Product Range:MC34 Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:1.25mm; For Use With:MC34 Series Contacts; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle 5 Position, 1.25Mm; Product Range Multicomp Pro - 02N0747 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle 5 Position, 1.25Mm; Product Range Multicomp Pro
02N0747
Wire-Board Connector, Receptacle 5 Position, 1.25Mm; Product Range Multicomp Pro 02N0747
WIRE-BOARD CONNECTOR, RECEPTACLE 5 POSITION, 1.25MM; Product Range:MC34 Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:1.25mm; For Use With:MC34 Series Contacts; Contact Material:Phosphor Bronze RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE 5 POSITION, 1.25MM; Product Range:MC34 Series; Gender:Receptacle; No. of Positions:5Positions; Pitch Spacing:1.25mm; For Use With:MC34 Series Contacts; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 02N0747
Product Name Wire-Board Connector, Receptacle 5 Position, 1.25Mm; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 210 mm (8.27 inch)
Bearing Bore / Ring O.D. 7.48 inch (190 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details