multicomp PRO Plug And Socket Connector Housing; Product Range Multicomp Pro MC34549

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:2257(5557) Series; Gender:Plug; No. of Positions:16Position s; Pitch Spacing:4.2mm; For Use With:4.2mm Pin & Socket Connectors; Colour:Natural; Connector Mounting:Free Hanging RoHS Compliant: Yes
Datasheet
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:2257(5557) Series; Gender:Plug; No. of Positions:16Position s; Pitch Spacing:4.2mm; For Use With:4.2mm Pin & Socket Connectors; Colour:Natural; Connector Mounting:Free Hanging RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Multicomp Pro - 02N4587 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Multicomp Pro
02N4587
Plug And Socket Connector Housing; Product Range Multicomp Pro 02N4587
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:2257(5557) Series; Gender:Plug; No. of Positions:16Position s; Pitch Spacing:4.2mm; For Use With:4.2mm Pin & Socket Connectors; Colour:Natural; Connector Mounting:Free Hanging RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:2257(5557) Series; Gender:Plug; No. of Positions:16Positions; Pitch Spacing:4.2mm; For Use With:4.2mm Pin & Socket Connectors; Colour:Natural; Connector Mounting:Free Hanging RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02N4587
Product Name Plug And Socket Connector Housing; Product Range Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - Dsub Half Pitch Ribbon Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details