multicomp PRO Plug And Socket Connector Housing; Product Range Multicomp Pro MC34519

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:2259(5559) Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:4.2mm; For Use With:4.2mm Pin & Socket Connectors; Colour:Natural; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:2259(5559) Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:4.2mm; For Use With:4.2mm Pin & Socket Connectors; Colour:Natural; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Multicomp Pro - 02N4595 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Multicomp Pro
02N4595
Plug And Socket Connector Housing; Product Range Multicomp Pro 02N4595
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:2259(5559) Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:4.2mm; For Use With:4.2mm Pin & Socket Connectors; Colour:Natural; Connector Mounting:Panel Mount RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:2259(5559) Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:4.2mm; For Use With:4.2mm Pin & Socket Connectors; Colour:Natural; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 02N4595
Product Name Plug And Socket Connector Housing; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details