multicomp PRO Plug And Socket Connector Housing; Product Range Multicomp Pro MC34509

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:2257(5557); Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:4.2mm; For Use With:4.2mm Pin & Socket Connectors; Colour:Natural; Connector Mounting:Free Hanging RoHS Compliant: Yes
Datasheet
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:2257(5557); Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:4.2mm; For Use With:4.2mm Pin & Socket Connectors; Colour:Natural; Connector Mounting:Free Hanging RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Multicomp Pro - 02N4582 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Multicomp Pro
02N4582
Plug And Socket Connector Housing; Product Range Multicomp Pro 02N4582
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:2257(5557); Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:4.2mm; For Use With:4.2mm Pin & Socket Connectors; Colour:Natural; Connector Mounting:Free Hanging RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:2257(5557); Gender:Plug; No. of Positions:6Positions; Pitch Spacing:4.2mm; For Use With:4.2mm Pin & Socket Connectors; Colour:Natural; Connector Mounting:Free Hanging RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02N4582
Product Name Plug And Socket Connector Housing; Product Range Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products