multicomp PRO Plug And Socket Connector Housing; Product Range Multicomp Pro MC34507

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:2257(5557); Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:4.2mm; For Use With:4.2mm Pin & Socket Connectors; Colour:Natural; Connector Mounting:Free Hanging RoHS Compliant: Yes
Datasheet
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:2257(5557); Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:4.2mm; For Use With:4.2mm Pin & Socket Connectors; Colour:Natural; Connector Mounting:Free Hanging RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Multicomp Pro - 02N4581 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Multicomp Pro
02N4581
Plug And Socket Connector Housing; Product Range Multicomp Pro 02N4581
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:2257(5557); Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:4.2mm; For Use With:4.2mm Pin & Socket Connectors; Colour:Natural; Connector Mounting:Free Hanging RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:2257(5557); Gender:Plug; No. of Positions:4Positions; Pitch Spacing:4.2mm; For Use With:4.2mm Pin & Socket Connectors; Colour:Natural; Connector Mounting:Free Hanging RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02N4581
Product Name Plug And Socket Connector Housing; Product Range Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Connector Type Schurter - 95AC5475 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
DC Micro (M12) receptacle - 888D-F4AC6-0M3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details