multicomp PRO Wire-Board Connector, Receptacle 8 Position, 3.96Mm; Product Range Multicomp Pro MC34501

Description
WIRE-BOARD CONNECTOR, RECEPTACLE 8 POSITION, 3.96MM; Product Range:MC34 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:1.25mm; For Use With:MC34 Series Contacts; Contact Material:Brass; No. of Rows:1Rows RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR, RECEPTACLE 8 POSITION, 3.96MM; Product Range:MC34 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:1.25mm; For Use With:MC34 Series Contacts; Contact Material:Brass; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Wire-Board Connector, Receptacle 8 Position, 3.96mm from the Multicomp Pro range is designed for reliable electrical connections in various applications. It has a current rating of 7A AC/DC and a voltage rating of 250V AC/DC, making it suitable for moderate power requirements. The connector features a maximum contact resistance of 10mΩ and a minimum insulation resistance of 1,000 MΩ, ensuring efficient performance and safety. This connector can operate within a temperature range of -40°C to +105°C, accommodating diverse environmental conditions. It is compatible with application wires ranging from 18 to 22 AWG. The insulator is made of nylon 66 in a white color, while the contacts are constructed from brass with a tin plating for enhanced conductivity and corrosion resistance. Engineers considering this product should note its specifications and ensure compatibility with their project requirements.

Datasheet Summary
Powered by GS/AI

The Wire-Board Connector, Receptacle 8 Position, 3.96mm from the Multicomp Pro range is designed for reliable electrical connections in various applications. It has a current rating of 7A AC/DC and a voltage rating of 250V AC/DC, making it suitable for moderate power requirements. The connector features a maximum contact resistance of 10mΩ and a minimum insulation resistance of 1,000 MΩ, ensuring efficient performance and safety. This connector can operate within a temperature range of -40°C to +105°C, accommodating diverse environmental conditions. It is compatible with application wires ranging from 18 to 22 AWG. The insulator is made of nylon 66 in a white color, while the contacts are constructed from brass with a tin plating for enhanced conductivity and corrosion resistance. Engineers considering this product should note its specifications and ensure compatibility with their project requirements.

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle 8 Position, 3.96Mm; Product Range Multicomp Pro - 46P5374 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle 8 Position, 3.96Mm; Product Range Multicomp Pro
46P5374
Wire-Board Connector, Receptacle 8 Position, 3.96Mm; Product Range Multicomp Pro 46P5374
WIRE-BOARD CONNECTOR, RECEPTACLE 8 POSITION, 3.96MM; Product Range:MC34 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:1.25mm; For Use With:MC34 Series Contacts; Contact Material:Brass; No. of Rows:1Rows RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE 8 POSITION, 3.96MM; Product Range:MC34 Series; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:1.25mm; For Use With:MC34 Series Contacts; Contact Material:Brass; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 46P5374
Product Name Wire-Board Connector, Receptacle 8 Position, 3.96Mm; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

.687 in. ID, .873 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-687873500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details