multicomp PRO Wire-Board Connector, Receptacle 6 Position, 3.96Mm; Product Range Multicomp Pro MC34499

Description
WIRE-BOARD CONNECTOR, RECEPTACLE 6 POSITION, 3.96MM; Product Range:MC34 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:1.25mm; For Use With:MC34 Series Contacts; Contact Material:Brass; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, RECEPTACLE 6 POSITION, 3.96MM; Product Range:MC34 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:1.25mm; For Use With:MC34 Series Contacts; Contact Material:Brass; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle 6 Position, 3.96Mm; Product Range Multicomp Pro - 46P5373 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle 6 Position, 3.96Mm; Product Range Multicomp Pro
46P5373
Wire-Board Connector, Receptacle 6 Position, 3.96Mm; Product Range Multicomp Pro 46P5373
WIRE-BOARD CONNECTOR, RECEPTACLE 6 POSITION, 3.96MM; Product Range:MC34 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:1.25mm; For Use With:MC34 Series Contacts; Contact Material:Brass; No. of Rows:1Rows RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE 6 POSITION, 3.96MM; Product Range:MC34 Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:1.25mm; For Use With:MC34 Series Contacts; Contact Material:Brass; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46P5373
Product Name Wire-Board Connector, Receptacle 6 Position, 3.96Mm; Product Range Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-104-402-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details