multicomp PRO Wire-Board Connector, Receptacle 2 Position, 3.96Mm; Product Range Multicomp Pro MC34493

Description
WIRE-BOARD CONNECTOR, RECEPTACLE 2 POSITION, 3.96MM; Product Range:MC34 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:1.25mm; For Use With:MC34 Series Contacts; Contact Material:Brass; No. of Rows:1Rows
Datasheet
Description
WIRE-BOARD CONNECTOR, RECEPTACLE 2 POSITION, 3.96MM; Product Range:MC34 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:1.25mm; For Use With:MC34 Series Contacts; Contact Material:Brass; No. of Rows:1Rows
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle 2 Position, 3.96Mm; Product Range Multicomp Pro - 46P5369 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle 2 Position, 3.96Mm; Product Range Multicomp Pro
46P5369
Wire-Board Connector, Receptacle 2 Position, 3.96Mm; Product Range Multicomp Pro 46P5369
WIRE-BOARD CONNECTOR, RECEPTACLE 2 POSITION, 3.96MM; Product Range:MC34 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:1.25mm; For Use With:MC34 Series Contacts; Contact Material:Brass; No. of Rows:1Rows

WIRE-BOARD CONNECTOR, RECEPTACLE 2 POSITION, 3.96MM; Product Range:MC34 Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:1.25mm; For Use With:MC34 Series Contacts; Contact Material:Brass; No. of Rows:1Rows

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 46P5369
Product Name Wire-Board Connector, Receptacle 2 Position, 3.96Mm; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details