multicomp PRO Wire-Board Connector, Receptacle 10 Position 2.54Mm; Product Range Multicomp Pro MC34491

Description
WIRE-BOARD CONNECTOR, RECEPTACLE 10 POSITION 2.54MM; Product Range:MC34 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:2218T Crimp Contacts; Contact Material:Brass; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, RECEPTACLE 10 POSITION 2.54MM; Product Range:MC34 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:2218T Crimp Contacts; Contact Material:Brass; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle 10 Position 2.54Mm; Product Range Multicomp Pro - 46P5347 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle 10 Position 2.54Mm; Product Range Multicomp Pro
46P5347
Wire-Board Connector, Receptacle 10 Position 2.54Mm; Product Range Multicomp Pro 46P5347
WIRE-BOARD CONNECTOR, RECEPTACLE 10 POSITION 2.54MM; Product Range:MC34 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:2218T Crimp Contacts; Contact Material:Brass; No. of Rows:1Rows RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE 10 POSITION 2.54MM; Product Range:MC34 Series; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:2.54mm; For Use With:2218T Crimp Contacts; Contact Material:Brass; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 46P5347
Product Name Wire-Board Connector, Receptacle 10 Position 2.54Mm; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.1 inch (28 mm)
View Details