multicomp PRO Wire-Board Connector, Receptacle 6 Position, 2.54Mm; Product Range Multicomp Pro MC34487

Description
WIRE-BOARD CONNECTOR, RECEPTACLE 6 POSITION, 2.54MM; Product Range:MC34 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:2218T Crimp Contacts; Contact Material:Brass; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, RECEPTACLE 6 POSITION, 2.54MM; Product Range:MC34 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:2218T Crimp Contacts; Contact Material:Brass; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle 6 Position, 2.54Mm; Product Range Multicomp Pro - 46P5345 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle 6 Position, 2.54Mm; Product Range Multicomp Pro
46P5345
Wire-Board Connector, Receptacle 6 Position, 2.54Mm; Product Range Multicomp Pro 46P5345
WIRE-BOARD CONNECTOR, RECEPTACLE 6 POSITION, 2.54MM; Product Range:MC34 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:2218T Crimp Contacts; Contact Material:Brass; No. of Rows:1Rows RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE 6 POSITION, 2.54MM; Product Range:MC34 Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:2.54mm; For Use With:2218T Crimp Contacts; Contact Material:Brass; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 46P5345
Product Name Wire-Board Connector, Receptacle 6 Position, 2.54Mm; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 48 mm (1.89 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details