multicomp PRO Wire-Board Connector, Receptacle 3 Position, 2.54Mm; Product Range Multicomp Pro MC34483

Description
WIRE-BOARD CONNECTOR, RECEPTACLE 3 POSITION, 2.54MM; Product Range:MC34 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.54mm; For Use With:2218T Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, RECEPTACLE 3 POSITION, 2.54MM; Product Range:MC34 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.54mm; For Use With:2218T Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle 3 Position, 2.54Mm; Product Range Multicomp Pro - 46P5342 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle 3 Position, 2.54Mm; Product Range Multicomp Pro
46P5342
Wire-Board Connector, Receptacle 3 Position, 2.54Mm; Product Range Multicomp Pro 46P5342
WIRE-BOARD CONNECTOR, RECEPTACLE 3 POSITION, 2.54MM; Product Range:MC34 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.54mm; For Use With:2218T Crimp Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE 3 POSITION, 2.54MM; Product Range:MC34 Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:2.54mm; For Use With:2218T Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46P5342
Product Name Wire-Board Connector, Receptacle 3 Position, 2.54Mm; Product Range Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Backplane Twinax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board to Board Connector; Coaxial Connector
View Details