multicomp PRO Wire-Board Connector, Receptacle, 3 Position, 2.5Mm; Product Range Multicomp Pro MC34471

Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 3 POSITION, 2.5MM; Product Range:MC34 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:1.25mm; For Use With:MC34 Series Contacts; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 3 POSITION, 2.5MM; Product Range:MC34 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:1.25mm; For Use With:MC34 Series Contacts; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle, 3 Position, 2.5Mm; Product Range Multicomp Pro - 87P0353 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 3 Position, 2.5Mm; Product Range Multicomp Pro
87P0353
Wire-Board Connector, Receptacle, 3 Position, 2.5Mm; Product Range Multicomp Pro 87P0353
WIRE-BOARD CONNECTOR, RECEPTACLE, 3 POSITION, 2.5MM; Product Range:MC34 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:1.25mm; For Use With:MC34 Series Contacts; Contact Material:Phosphor Bronze RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 3 POSITION, 2.5MM; Product Range:MC34 Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:1.25mm; For Use With:MC34 Series Contacts; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 87P0353
Product Name Wire-Board Connector, Receptacle, 3 Position, 2.5Mm; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details