multicomp PRO Wire-Board Connector, Receptacle, 2 Position, 2.5Mm; Product Range Multicomp Pro MC34469

Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 2.5MM; Product Range:MC34 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:1.25mm; For Use With:MC34 Series Contacts; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 2.5MM; Product Range:MC34 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:1.25mm; For Use With:MC34 Series Contacts; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle, 2 Position, 2.5Mm; Product Range Multicomp Pro - 87P0352 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 2 Position, 2.5Mm; Product Range Multicomp Pro
87P0352
Wire-Board Connector, Receptacle, 2 Position, 2.5Mm; Product Range Multicomp Pro 87P0352
WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 2.5MM; Product Range:MC34 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:1.25mm; For Use With:MC34 Series Contacts; Contact Material:Phosphor Bronze RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 2.5MM; Product Range:MC34 Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:1.25mm; For Use With:MC34 Series Contacts; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 87P0352
Product Name Wire-Board Connector, Receptacle, 2 Position, 2.5Mm; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 29 mm (1.14 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details