multicomp PRO Memory Card Connector, Sd, 8 Position; Memory / Card Type Multicomp Pro MC34459

Description
MEMORY CARD CONNECTOR, SD, 8 POSITION; Memory / Card Type:SD; Insert & Eject Mechanism:Hinged; No. of Contacts:8Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:-; Pitch Spacing:2.5mm RoHS Compliant: Yes
Datasheet
Description
MEMORY CARD CONNECTOR, SD, 8 POSITION; Memory / Card Type:SD; Insert & Eject Mechanism:Hinged; No. of Contacts:8Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:-; Pitch Spacing:2.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Card Connector, Sd, 8 Position; Memory / Card Type Multicomp Pro - 97K9469 - Newark, An Avnet Company
Chicago, IL, United States
Memory Card Connector, Sd, 8 Position; Memory / Card Type Multicomp Pro
97K9469
Memory Card Connector, Sd, 8 Position; Memory / Card Type Multicomp Pro 97K9469
MEMORY CARD CONNECTOR, SD, 8 POSITION; Memory / Card Type:SD; Insert & Eject Mechanism:Hinged; No. of Contacts:8Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:-; Pitch Spacing:2.5mm RoHS Compliant: Yes

MEMORY CARD CONNECTOR, SD, 8 POSITION; Memory / Card Type:SD; Insert & Eject Mechanism:Hinged; No. of Contacts:8Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:-; Pitch Spacing:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sd Memory Card Conn, 9Pos, Smt; Product Range Multicomp Pro - 64AH4065 - Newark, An Avnet Company
Chicago, IL, United States
Sd Memory Card Conn, 9Pos, Smt; Product Range Multicomp Pro
64AH4065
Sd Memory Card Conn, 9Pos, Smt; Product Range Multicomp Pro 64AH4065
SD MEMORY CARD CONN, 9POS, SMT; Product Range:-; Connector Type:SD Card; No. of Contacts:9Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

SD MEMORY CARD CONN, 9POS, SMT; Product Range:-; Connector Type:SD Card; No. of Contacts:9Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 97K9469 64AH4065
Product Name Memory Card Connector, Sd, 8 Position; Memory / Card Type Multicomp Pro Sd Memory Card Conn, 9Pos, Smt; Product Range Multicomp Pro
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
50 Ohm TNC Straight Plug - 150508 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details