multicomp PRO Wire-Board Connector Header 8 Position, 1.25Mm; Connector Systems Multicomp Pro MC34453

Description
WIRE-BOARD CONNECTOR HEADER 8 POSITION, 1.25MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:MC34 Series RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR HEADER 8 POSITION, 1.25MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:MC34 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Header 8 Position, 1.25Mm; Connector Systems Multicomp Pro - 02N0764 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 8 Position, 1.25Mm; Connector Systems Multicomp Pro
02N0764
Wire-Board Connector Header 8 Position, 1.25Mm; Connector Systems Multicomp Pro 02N0764
WIRE-BOARD CONNECTOR HEADER 8 POSITION, 1.25MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:MC34 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 8 POSITION, 1.25MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:MC34 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02N0764
Product Name Wire-Board Connector Header 8 Position, 1.25Mm; Connector Systems Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5774 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details