multicomp PRO Wire-Board Connector Header 6 Position, 1.25Mm; Connector Systems Multicomp Pro MC34451

Description
WIRE-BOARD CONNECTOR HEADER 6 POSITION, 1.25MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:MC34 Series
Datasheet
Description
WIRE-BOARD CONNECTOR HEADER 6 POSITION, 1.25MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:MC34 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Header 6 Position, 1.25Mm; Connector Systems Multicomp Pro - 02N0762 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 6 Position, 1.25Mm; Connector Systems Multicomp Pro
02N0762
Wire-Board Connector Header 6 Position, 1.25Mm; Connector Systems Multicomp Pro 02N0762
WIRE-BOARD CONNECTOR HEADER 6 POSITION, 1.25MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:MC34 Series

WIRE-BOARD CONNECTOR HEADER 6 POSITION, 1.25MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:MC34 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02N0762
Product Name Wire-Board Connector Header 6 Position, 1.25Mm; Connector Systems Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Screw Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
HyperMod Series: Heavy Duty Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details