multicomp PRO Wire-Board Connector Header 6 Position, 1.25Mm; Connector Systems Multicomp Pro MC34441

Description
WIRE-BOARD CONNECTOR HEADER 6 POSITION, 1.25MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:MC34 RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR HEADER 6 POSITION, 1.25MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:MC34 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Header 6 Position, 1.25Mm; Connector Systems Multicomp Pro - 02N0790 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 6 Position, 1.25Mm; Connector Systems Multicomp Pro
02N0790
Wire-Board Connector Header 6 Position, 1.25Mm; Connector Systems Multicomp Pro 02N0790
WIRE-BOARD CONNECTOR HEADER 6 POSITION, 1.25MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:MC34 RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 6 POSITION, 1.25MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:MC34 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02N0790
Product Name Wire-Board Connector Header 6 Position, 1.25Mm; Connector Systems Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
M39029 Connectors, Size 8 Pin 75 ohm with seal - 190940-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
MDD Series: High density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10018783-11112MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers