multicomp PRO Wire-Board Connector Header 5 Position, 1.25Mm; Connector Systems Multicomp Pro MC34415

Description
WIRE-BOARD CONNECTOR HEADER 5 POSITION, 1.25MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount; Product Range:MC34 RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR HEADER 5 POSITION, 1.25MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount; Product Range:MC34 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Header 5 Position, 1.25Mm; Connector Systems Multicomp Pro - 02N0789 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 5 Position, 1.25Mm; Connector Systems Multicomp Pro
02N0789
Wire-Board Connector Header 5 Position, 1.25Mm; Connector Systems Multicomp Pro 02N0789
WIRE-BOARD CONNECTOR HEADER 5 POSITION, 1.25MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount; Product Range:MC34 RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 5 POSITION, 1.25MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount; Product Range:MC34 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02N0789
Product Name Wire-Board Connector Header 5 Position, 1.25Mm; Connector Systems Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD II male cable with molded Strain relief to Molex connector - QLC16109 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.7mm, Botton Row, Low Detent - 1377G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Quickie ® - 10056844-106LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector
Termination Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Headers - 1731093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details