multicomp PRO Wire-Board Connector, Receptacle, 6 Position, 3Mm; Connector Systems Multicomp Pro MC34331

Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 6 POSITION, 3MM; Connector Systems:-; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:2261(5561) Series RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 6 POSITION, 3MM; Connector Systems:-; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:2261(5561) Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle, 6 Position, 3Mm; Connector Systems Multicomp Pro - 02N4661 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 6 Position, 3Mm; Connector Systems Multicomp Pro
02N4661
Wire-Board Connector, Receptacle, 6 Position, 3Mm; Connector Systems Multicomp Pro 02N4661
WIRE-BOARD CONNECTOR, RECEPTACLE, 6 POSITION, 3MM; Connector Systems:-; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:2261(5561) Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 6 POSITION, 3MM; Connector Systems:-; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:2261(5561) Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02N4661
Product Name Wire-Board Connector, Receptacle, 6 Position, 3Mm; Connector Systems Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin Connector Magnetic -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Module W/line Filter, 10A/qc; Connector Type Schurter - 95AC5475 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
MIL-DTL-83723 Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details